RAB Lighting Vaporproof Incandescent Fixture with Globe VLX200

Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 3 INCH BOX, LUG MOUNTING MEDIUM BASE PS25 LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VLX200 MODEL
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 3 INCH BOX, LUG MOUNTING MEDIUM BASE PS25 LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VLX200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VLX200 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VLX200
Vaporproof Incandescent Fixture with Globe VLX200
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 3 INCH BOX, LUG MOUNTING MEDIUM BASE PS25 LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VLX200 MODEL
  • FIXTURE WITH JUNCTION BOX TYPE
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • CEILING WITH 3 INCH BOX, LUG MOUNTING
  • MEDIUM BASE PS25 LAMP TYPE
  • 200 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • NATURAL HOUSING FINISH
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • VLX200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VLX200
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; Wet Location, Non-Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details