4-1/4 INCH
8-3/4 INCH
WET LOCATION APPLICATION
BOX MOUNTING
MEDIUM BASE LAMP TYPE
13 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT CLEAR GLASS LENS TYPE
LAMP NOT INCLUDED
WITH DIE CAST ALUMINUM GUARD
100 MODEL
RAB Lighting
Done
Datasheet
Description
4-1/4 INCH
8-3/4 INCH
WET LOCATION APPLICATION
BOX MOUNTING
MEDIUM BASE LAMP TYPE
13 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT CLEAR GLASS LENS TYPE
LAMP NOT INCLUDED
WITH DIE CAST ALUMINUM GUARD
100 MODEL
4-1/4 INCH
8-3/4 INCH
WET LOCATION APPLICATION
BOX MOUNTING
MEDIUM BASE LAMP TYPE
13 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT CLEAR GLASS LENS TYPE
LAMP NOT INCLUDED
WITH DIE CAST ALUMINUM GUARD
100 MODEL