RAB Lighting Vandal Resistant Commercial Fixture VC100PB

Description
3-5/8 INCH DIA X 6 INCH D SIZE SATIN ALUMINUM FINISH ROUND SHAPE UL APPROVAL CEILING MOUNTING 0 LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION
Datasheet
Description
3-5/8 INCH DIA X 6 INCH D SIZE SATIN ALUMINUM FINISH ROUND SHAPE UL APPROVAL CEILING MOUNTING 0 LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VC100PB - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VC100PB
Vandal Resistant Commercial Fixture VC100PB
3-5/8 INCH DIA X 6 INCH D SIZE SATIN ALUMINUM FINISH ROUND SHAPE UL APPROVAL CEILING MOUNTING 0 LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION
  • 3-5/8 INCH DIA X 6 INCH D SIZE
  • SATIN ALUMINUM FINISH
  • ROUND SHAPE
  • UL APPROVAL
  • CEILING MOUNTING
  • 0 LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VC100PB
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details