RAB Lighting Vaporproof Fluorescent Fixture with Globe VC100/F13

Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION CEILING MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND 100 MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION CEILING MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe - VC100/F13 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe
VC100/F13
Vaporproof Fluorescent Fixture with Globe VC100/F13
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION CEILING MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND 100 MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • CEILING MOUNTING
  • NPF BALLAST TYPE
  • COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • 120 V BALLAST/LINE VOLTAGE
  • SODA LIME GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • RAB[R] BRAND
  • 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VC100/F13
Product Name Vaporproof Fluorescent Fixture with Globe
Application Industrial; WET LOCATION
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details