RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VBR200G

Description
FIXTURE WITH BRACKET TYPE UL 1598 APPROVAL WALL MOUNTING A19 MEDIUM BASE LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT EPOXY POWDER COATED HOUSING FINISH 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR TEMPERATURE RATING 90 DEG C
Datasheet
Description
FIXTURE WITH BRACKET TYPE UL 1598 APPROVAL WALL MOUNTING A19 MEDIUM BASE LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT EPOXY POWDER COATED HOUSING FINISH 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VBR200G - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VBR200G
Vaporproof Incandescent Fixture with Globe and Guard VBR200G
FIXTURE WITH BRACKET TYPE UL 1598 APPROVAL WALL MOUNTING A19 MEDIUM BASE LAMP TYPE 200 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT EPOXY POWDER COATED HOUSING FINISH 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR TEMPERATURE RATING 90 DEG C
  • FIXTURE WITH BRACKET TYPE
  • UL 1598 APPROVAL
  • WALL MOUNTING
  • A19 MEDIUM BASE LAMP TYPE
  • 200 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DUST RESISTANT, MOISTURE RESISTANT, VAPOR RESISTANT
  • EPOXY POWDER COATED HOUSING FINISH
  • 8 GAUGE STEEL GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • SILVER POWDER COATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBR200G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details