RAB Lighting Vaporproof Incandescent Fixture with Globe VBR100W

Description
FIXTURE WITH BRACKET TYPE 1/2 INCH NPS HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL WITH 4 INCH BOX MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT WHITE HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VBR MODEL
Datasheet
Description
FIXTURE WITH BRACKET TYPE 1/2 INCH NPS HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL WITH 4 INCH BOX MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT WHITE HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VBR100W - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VBR100W
Vaporproof Incandescent Fixture with Globe VBR100W
FIXTURE WITH BRACKET TYPE 1/2 INCH NPS HUB SIZE UL 1571, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL WITH 4 INCH BOX MOUNTING 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT WHITE HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH LAMP BASE TYPE MEDIUM HUB SIZE IN INCH - UOM IN VBR MODEL
  • FIXTURE WITH BRACKET TYPE
  • 1/2 INCH NPS HUB SIZE
  • UL 1571, UL (CANADA AND US) APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • WALL WITH 4 INCH BOX MOUNTING
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DUST TIGHT, MOISTURE RESISTANT, RAIN TIGHT
  • WHITE HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 1/2 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • LAMP BASE TYPE MEDIUM
  • HUB SIZE IN INCH - UOM IN
  • VBR MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBR100W
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details