RAB Lighting Outdoor Ceiling Light VANLED65N

Description
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 65 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 62 W LAMP INTENSITY 6169 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION
Description
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 65 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 62 W LAMP INTENSITY 6169 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - VANLED65N - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
VANLED65N
Outdoor Ceiling Light VANLED65N
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 65 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 62 W LAMP INTENSITY 6169 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION
  • SQUARE TYPE
  • 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 65 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 62 W
  • LAMP INTENSITY 6169 LUMEN
  • COLOR RENDERING INDEX 74
  • COLOR TEMPERATURE 4000 K
  • LAMP LIFE 100000 HR
  • APPLICATION WET LOCATION
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANLED65N
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details