RAB Lighting Outdoor Ceiling Light VANLED52W

Description
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 52 W LAMP INTENSITY 5401 LUMEN COLOR RENDERING INDEX 75 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION
Description
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 52 W LAMP INTENSITY 5401 LUMEN COLOR RENDERING INDEX 75 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - VANLED52W - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
VANLED52W
Outdoor Ceiling Light VANLED52W
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 52 W LAMP INTENSITY 5401 LUMEN COLOR RENDERING INDEX 75 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION
  • SQUARE TYPE
  • 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 52 W
  • LAMP INTENSITY 5401 LUMEN
  • COLOR RENDERING INDEX 75
  • COLOR TEMPERATURE 5000 K
  • LAMP LIFE 100000 HR
  • APPLICATION WET LOCATION
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANLED52W
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details