RAB Lighting Outdoor Ceiling Light VANLED52NW

Description
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 52 W LAMP INTENSITY 5395 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION
Description
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 52 W LAMP INTENSITY 5395 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - VANLED52NW - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
VANLED52NW
Outdoor Ceiling Light VANLED52NW
SQUARE TYPE 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 52 W LAMP INTENSITY 5395 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR APPLICATION WET LOCATION
  • SQUARE TYPE
  • 12 INCH L X 4-3/4 INCH W X 12 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 52 W
  • LAMP INTENSITY 5395 LUMEN
  • COLOR RENDERING INDEX 74
  • COLOR TEMPERATURE 4000 K
  • LAMP LIFE 100000 HR
  • APPLICATION WET LOCATION
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANLED52NW
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details