12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL APPROVAL
CEILING MOUNTING
LED LAMP TYPE
40 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE
REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE
GASKET MATERIAL HIGH TEMPERATURE SILICONE
CURRENT RATING 0.6/0.19/0.17/0.14 AMPERE
ENCLOSURE IP66
LIGHT INTENSITY 4429 LUMEN
ENCLOSURE IP66
RATED LIFE IN HOUR 100000
COLOR TEMPERATURE
RAB Lighting
Done
Description
12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL APPROVAL
CEILING MOUNTING
LED LAMP TYPE
40 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE
REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE
GASKET MATERIAL HIGH TEMPERATURE SILICONE
CURRENT RATING 0.6/0.19/0.17/0.14 AMPERE
ENCLOSURE IP66
LIGHT INTENSITY 4429 LUMEN
ENCLOSURE IP66
RATED LIFE IN HOUR 100000
COLOR TEMPERATURE
12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL APPROVAL
CEILING MOUNTING
LED LAMP TYPE
40 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE
REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE
GASKET MATERIAL HIGH TEMPERATURE SILICONE
CURRENT RATING 0.6/0.19/0.17/0.14 AMPERE
ENCLOSURE IP66
LIGHT INTENSITY 4429 LUMEN
ENCLOSURE IP66
RATED LIFE IN HOUR 100000
COLOR TEMPERATURE
12 INCH L X 12 INCH W X 4-1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL APPROVAL
CEILING MOUNTING
LED LAMP TYPE
40 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
VANDAL RESISTANT POLYCARBONATE FLAT LENS REFRACTOR/LENS TYPE
REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE