RAB Lighting Vandal Resistant Commercial Fixture VANLED40/PCS

Description
12 INCH L X 12 INCH W X 4-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.6 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 4379 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING
Description
12 INCH L X 12 INCH W X 4-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.6 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 4379 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VANLED40/PCS - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VANLED40/PCS
Vandal Resistant Commercial Fixture VANLED40/PCS
12 INCH L X 12 INCH W X 4-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE CURRENT RATING 0.6 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 4379 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING
  • 12 INCH L X 12 INCH W X 4-3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL APPROVAL
  • CEILING MOUNTING
  • LED LAMP TYPE
  • 40 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE DROP LENS REFRACTOR/LENS TYPE
  • REFLECTOR MATERIAL SEMI-SPECULAR, VACUUM-METALIZED POLYCARBONATE
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • CURRENT RATING 0.6 AMPERE
  • ENCLOSURE IP66
  • LIGHT INTENSITY 4379 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 5000 K (COOL)
  • COLOR RENDERING
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANLED40/PCS
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details