RAB Lighting Vandal Resistant Commercial Fixture VANGH150PSQW

Description
15 INCH DIA X 11 1/2 INCH D SIZE WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND VANG MODEL
Datasheet
Description
15 INCH DIA X 11 1/2 INCH D SIZE WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND VANG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VANGH150PSQW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VANGH150PSQW
Vandal Resistant Commercial Fixture VANGH150PSQW
15 INCH DIA X 11 1/2 INCH D SIZE WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND VANG MODEL
  • 15 INCH DIA X 11 1/2 INCH D SIZE
  • WHITE POWDER COATED FINISH
  • ROUND SHAPE
  • 15 INCH NOMINAL DIAMETER
  • UL (CANADA AND US) APPROVAL
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • GARAGE LIGHTER[T], RAB[R] BRAND
  • VANG MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANGH150PSQW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details