RAB Lighting Vandal Resistant Commercial Fixture VANGH100QT/QRW

Description
15 INCH DIA X 11 1/2 INCH D SIZE WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND INCLUDES QUARTZ RESTRIKE VANG MODEL
Datasheet
Description
15 INCH DIA X 11 1/2 INCH D SIZE WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND INCLUDES QUARTZ RESTRIKE VANG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VANGH100QT/QRW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VANGH100QT/QRW
Vandal Resistant Commercial Fixture VANGH100QT/QRW
15 INCH DIA X 11 1/2 INCH D SIZE WHITE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND INCLUDES QUARTZ RESTRIKE VANG MODEL
  • 15 INCH DIA X 11 1/2 INCH D SIZE
  • WHITE POWDER COATED FINISH
  • ROUND SHAPE
  • 15 INCH NOMINAL DIAMETER
  • UL (CANADA AND US) APPROVAL
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • GARAGE LIGHTER[T], RAB[R] BRAND
  • INCLUDES QUARTZ RESTRIKE
  • VANG MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANGH100QT/QRW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details