RAB Lighting Vandal Resistant Commercial Fixture VAN5SH70QTW

Description
10-3/4 INCH W X 12-1/2 INCH D X 9 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE VAN5 MODEL
Datasheet
Description
10-3/4 INCH W X 12-1/2 INCH D X 9 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE VAN5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN5SH70QTW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN5SH70QTW
Vandal Resistant Commercial Fixture VAN5SH70QTW
10-3/4 INCH W X 12-1/2 INCH D X 9 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE VAN5 MODEL
  • 10-3/4 INCH W X 12-1/2 INCH D X 9 INCH H SIZE
  • WHITE POWDER COATED FINISH
  • RECTANGULAR SHAPE
  • UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • HX-HPF, QUAD TAP BALLAST TYPE
  • 1 LAMP(S)
  • 1 LAMP INCLUDED
  • MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • VAN5 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN5SH70QTW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details