RAB Lighting Vandal Resistant Commercial Fixture VAN5S50

Description
12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE BRONZE POWDER COATED FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND VAN5 MODEL
Datasheet
Description
12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE BRONZE POWDER COATED FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND VAN5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN5S50 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN5S50
Vandal Resistant Commercial Fixture VAN5S50
12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE BRONZE POWDER COATED FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND VAN5 MODEL
  • 12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE
  • BRONZE POWDER COATED FINISH
  • SQUARE SHAPE
  • UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • R-NPF BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • VAN5 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN5S50
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details