RAB Lighting Vandal Resistant Commercial Fixture VAN5HH150PSQW

Description
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 14000 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN5 MODEL
Datasheet
Description
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 14000 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN5HH150PSQW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN5HH150PSQW
Vandal Resistant Commercial Fixture VAN5HH150PSQW
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 14000 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN5 MODEL
  • 12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE
  • WHITE POWDER COATED FINISH
  • SQUARE SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, PULSE START BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 14000 LUMEN
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • VAN5 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN5HH150PSQW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details