12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE
BRONZE POWDER COATED FINISH
SQUARE SHAPE
UL (CANADA AND US) APPROVAL
CEILING MOUNTING
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
RAB[R] BRAND
INCLUDES QUARTZ RESTRIKE
VAN5 MODEL
RAB Lighting
Done
Datasheet
Description
12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE
BRONZE POWDER COATED FINISH
SQUARE SHAPE
UL (CANADA AND US) APPROVAL
CEILING MOUNTING
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
RAB[R] BRAND
INCLUDES QUARTZ RESTRIKE
VAN5 MODEL
12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE
BRONZE POWDER COATED FINISH
SQUARE SHAPE
UL (CANADA AND US) APPROVAL
CEILING MOUNTING
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
RAB[R] BRAND
INCLUDES QUARTZ RESTRIKE
VAN5 MODEL
12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE
BRONZE POWDER COATED FINISH
SQUARE SHAPE
UL (CANADA AND US) APPROVAL
CEILING MOUNTING
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
1 LAMP(S)
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE