RAB Lighting Vandal Resistant Commercial Fixture VAN4F26/PC

Description
12 INCH L X 12 INCH W X 5-1/4 INCH H SIZE SQUARE SHAPE UL APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED COMPACT FLUORESCENT TWIN TUBE LAMP TYPE 26 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL CURRENT RATING 0.6/0.8 AMPERE LIGHT INTENSITY 1650 LUMEN RATED LIFE IN HOUR 10000 INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL APPLICATION WE
Description
12 INCH L X 12 INCH W X 5-1/4 INCH H SIZE SQUARE SHAPE UL APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED COMPACT FLUORESCENT TWIN TUBE LAMP TYPE 26 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL CURRENT RATING 0.6/0.8 AMPERE LIGHT INTENSITY 1650 LUMEN RATED LIFE IN HOUR 10000 INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL APPLICATION WE

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN4F26/PC - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN4F26/PC
Vandal Resistant Commercial Fixture VAN4F26/PC
12 INCH L X 12 INCH W X 5-1/4 INCH H SIZE SQUARE SHAPE UL APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED COMPACT FLUORESCENT TWIN TUBE LAMP TYPE 26 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL CURRENT RATING 0.6/0.8 AMPERE LIGHT INTENSITY 1650 LUMEN RATED LIFE IN HOUR 10000 INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL APPLICATION WE
  • 12 INCH L X 12 INCH W X 5-1/4 INCH H SIZE
  • SQUARE SHAPE
  • UL APPROVAL
  • NPF BALLAST TYPE
  • 2 LAMP(S)
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT TWIN TUBE LAMP TYPE
  • 26 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL
  • CURRENT RATING 0.6/0.8 AMPERE
  • LIGHT INTENSITY 1650 LUMEN
  • RATED LIFE IN HOUR 10000
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL
  • APPLICATION WE
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN4F26/PC
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details