RAB Lighting Vandal Resistant Commercial Fixture VAN3S35W

Description
9 INCH L X 9 INCH W X 7-1/4 INCH H SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 2300 LUMEN CONDUIT ENTRY SIZE 1/2 INCH INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN3 MODEL
Datasheet
Description
9 INCH L X 9 INCH W X 7-1/4 INCH H SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 2300 LUMEN CONDUIT ENTRY SIZE 1/2 INCH INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN3S35W - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN3S35W
Vandal Resistant Commercial Fixture VAN3S35W
9 INCH L X 9 INCH W X 7-1/4 INCH H SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 2300 LUMEN CONDUIT ENTRY SIZE 1/2 INCH INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN3 MODEL
  • 9 INCH L X 9 INCH W X 7-1/4 INCH H SIZE
  • WHITE POWDER COATED FINISH
  • SQUARE SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • R-NPF BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 35 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 2300 LUMEN
  • CONDUIT ENTRY SIZE 1/2 INCH
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • VAN3 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN3S35W
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details