RAB Lighting Vandal Resistant Commercial Fixture VAN3HH70QT/QRW

Description
9 INCH L X 9 INCH W X 7 1/4 INCH D SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES QUARTZ RESTRIKE VAN3 MODEL
Datasheet
Description
9 INCH L X 9 INCH W X 7 1/4 INCH D SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES QUARTZ RESTRIKE VAN3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN3HH70QT/QRW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN3HH70QT/QRW
Vandal Resistant Commercial Fixture VAN3HH70QT/QRW
9 INCH L X 9 INCH W X 7 1/4 INCH D SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES QUARTZ RESTRIKE VAN3 MODEL
  • 9 INCH L X 9 INCH W X 7 1/4 INCH D SIZE
  • WHITE POWDER COATED FINISH
  • SQUARE SHAPE
  • UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES QUARTZ RESTRIKE
  • VAN3 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN3HH70QT/QRW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details