RAB Lighting Vandal Resistant Commercial Fixture VAN2IW

Description
8-1/2 INCH L X 8-1/2 INCH W X 4-1/4 INCH H SIZE SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING 1 LAMP(S) NO LAMP INCLUDED MEDIUM BASE A19 INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 1210 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW LENS COLOR WHITE VAN2 MODEL
Datasheet
Description
8-1/2 INCH L X 8-1/2 INCH W X 4-1/4 INCH H SIZE SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING 1 LAMP(S) NO LAMP INCLUDED MEDIUM BASE A19 INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 1210 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW LENS COLOR WHITE VAN2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN2IW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN2IW
Vandal Resistant Commercial Fixture VAN2IW
8-1/2 INCH L X 8-1/2 INCH W X 4-1/4 INCH H SIZE SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING 1 LAMP(S) NO LAMP INCLUDED MEDIUM BASE A19 INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 1210 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW LENS COLOR WHITE VAN2 MODEL
  • 8-1/2 INCH L X 8-1/2 INCH W X 4-1/4 INCH H SIZE
  • SQUARE SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • 1 LAMP(S)
  • NO LAMP INCLUDED
  • MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 75 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 1210 LUMEN
  • REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • LENS COLOR WHITE
  • VAN2 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN2IW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details