RAB Lighting Vandal Resistant Commercial Fixture VAN1IW

Description
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING 1 LAMP(S) NO LAMP INCLUDED MEDIUM BASE A19 INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 1210 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW LENS COLOR WHITE VAN1 MODEL
Datasheet
Description
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING 1 LAMP(S) NO LAMP INCLUDED MEDIUM BASE A19 INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 1210 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW LENS COLOR WHITE VAN1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN1IW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN1IW
Vandal Resistant Commercial Fixture VAN1IW
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING 1 LAMP(S) NO LAMP INCLUDED MEDIUM BASE A19 INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 1210 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW LENS COLOR WHITE VAN1 MODEL
  • 7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE
  • RECTANGULAR SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • 1 LAMP(S)
  • NO LAMP INCLUDED
  • MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 75 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 1210 LUMEN
  • REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • LENS COLOR WHITE
  • VAN1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN1IW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details