RAB Lighting Vandal Resistant Commercial Fixture VAN1FS13

Description
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING 1 LAMP(S) YES LAMP INCLUDED MEDIUM BASE FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 870 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
Datasheet
Description
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING 1 LAMP(S) YES LAMP INCLUDED MEDIUM BASE FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 870 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN1FS13 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN1FS13
Vandal Resistant Commercial Fixture VAN1FS13
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING 1 LAMP(S) YES LAMP INCLUDED MEDIUM BASE FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 870 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
  • 7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE
  • RECTANGULAR SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • MEDIUM BASE FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 870 LUMEN
  • REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • VAN1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN1FS13
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details