RAB Lighting Vandal Resistant Commercial Fixture VAN1F9

Description
5-5/8 INCH W X 4-1/8 INCH D X 7-7/8 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED G23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE 9 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS VAN1 MODEL
Datasheet
Description
5-5/8 INCH W X 4-1/8 INCH D X 7-7/8 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED G23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE 9 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS VAN1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN1F9 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN1F9
Vandal Resistant Commercial Fixture VAN1F9
5-5/8 INCH W X 4-1/8 INCH D X 7-7/8 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED G23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE 9 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS VAN1 MODEL
  • 5-5/8 INCH W X 4-1/8 INCH D X 7-7/8 INCH H SIZE
  • WHITE POWDER COATED FINISH
  • RECTANGULAR SHAPE
  • UL (CANADA AND US) APPROVAL
  • NPF BALLAST TYPE
  • 1 LAMP(S)
  • 1 LAMP INCLUDED
  • G23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE
  • 9 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS
  • VAN1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN1F9
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details