RAB Lighting Vandal Resistant Commercial Fixture VAN1F7W

Description
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE WHITE FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP INCLUDED G23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE 7 W LAMP WATTAGE DIE FORMED HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE VAN1 MODEL
Datasheet
Description
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE WHITE FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP INCLUDED G23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE 7 W LAMP WATTAGE DIE FORMED HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE VAN1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN1F7W - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN1F7W
Vandal Resistant Commercial Fixture VAN1F7W
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE WHITE FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP INCLUDED G23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE 7 W LAMP WATTAGE DIE FORMED HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE VAN1 MODEL
  • 7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE
  • WHITE FINISH
  • RECTANGULAR SHAPE
  • UL (CANADA AND US) APPROVAL
  • NPF BALLAST TYPE
  • 1 LAMP INCLUDED
  • G23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE
  • 7 W LAMP WATTAGE
  • DIE FORMED HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • VAN1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN1F7W
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details