RAB Lighting Vandal Resistant Commercial Fixture VAN15S100/QR

Description
15 INCH DIA X 8-1/4 INCH H SIZE ARCHITECTURAL BRONZE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL CEILING MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE FORMED HEAVY GAUGE SPUN ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE INCLUDES QUARTZ RESTRIKE VAN15 MODEL
Datasheet
Description
15 INCH DIA X 8-1/4 INCH H SIZE ARCHITECTURAL BRONZE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL CEILING MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE FORMED HEAVY GAUGE SPUN ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE INCLUDES QUARTZ RESTRIKE VAN15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN15S100/QR - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN15S100/QR
Vandal Resistant Commercial Fixture VAN15S100/QR
15 INCH DIA X 8-1/4 INCH H SIZE ARCHITECTURAL BRONZE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL CEILING MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE FORMED HEAVY GAUGE SPUN ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE INCLUDES QUARTZ RESTRIKE VAN15 MODEL
  • 15 INCH DIA X 8-1/4 INCH H SIZE
  • ARCHITECTURAL BRONZE POWDER COATED FINISH
  • ROUND SHAPE
  • 15 INCH NOMINAL DIAMETER
  • UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • R-NPF BALLAST TYPE
  • 1 LAMP(S)
  • 1 LAMP INCLUDED
  • MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE FORMED HEAVY GAUGE SPUN ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • INCLUDES QUARTZ RESTRIKE
  • VAN15 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN15S100/QR
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details