RAB Lighting Vandal Resistant Commercial Fixture VAN15HH100QT/PC

Description
15 INCH DIA X 8 1/4 INCH D SIZE BRONZE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL VAN15 MODEL
Datasheet
Description
15 INCH DIA X 8 1/4 INCH D SIZE BRONZE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL VAN15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN15HH100QT/PC - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN15HH100QT/PC
Vandal Resistant Commercial Fixture VAN15HH100QT/PC
15 INCH DIA X 8 1/4 INCH D SIZE BRONZE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL VAN15 MODEL
  • 15 INCH DIA X 8 1/4 INCH D SIZE
  • BRONZE POWDER COATED FINISH
  • ROUND SHAPE
  • 15 INCH NOMINAL DIAMETER
  • UL (CANADA AND US) APPROVAL
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES BUTTON PHOTO CONTROL
  • VAN15 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN15HH100QT/PC
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details