RAB Lighting Vandal Resistant Commercial Fixture VAN11I120

Description
11-1/8 INCH DIA X 4-1/2 INCH H SIZE WHITE POWDER COATED FINISH ROUND SHAPE 11 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL 2 LAMP(S) NO LAMP INCLUDED MEDIUM BASE A19 INCANDESCENT LAMP TYPE 120 W LAMP WATTAGE HEAVY GAUGE ALUMINUM HOUSING MATERIAL INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
Datasheet
Description
11-1/8 INCH DIA X 4-1/2 INCH H SIZE WHITE POWDER COATED FINISH ROUND SHAPE 11 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL 2 LAMP(S) NO LAMP INCLUDED MEDIUM BASE A19 INCANDESCENT LAMP TYPE 120 W LAMP WATTAGE HEAVY GAUGE ALUMINUM HOUSING MATERIAL INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN11I120 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN11I120
Vandal Resistant Commercial Fixture VAN11I120
11-1/8 INCH DIA X 4-1/2 INCH H SIZE WHITE POWDER COATED FINISH ROUND SHAPE 11 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL 2 LAMP(S) NO LAMP INCLUDED MEDIUM BASE A19 INCANDESCENT LAMP TYPE 120 W LAMP WATTAGE HEAVY GAUGE ALUMINUM HOUSING MATERIAL INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
  • 11-1/8 INCH DIA X 4-1/2 INCH H SIZE
  • WHITE POWDER COATED FINISH
  • ROUND SHAPE
  • 11 INCH NOMINAL DIAMETER
  • UL, UL (CANADA AND US) APPROVAL
  • 2 LAMP(S)
  • NO LAMP INCLUDED
  • MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 120 W LAMP WATTAGE
  • HEAVY GAUGE ALUMINUM HOUSING MATERIAL
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • GARAGE LIGHTER[TM] BRAND
  • APPLICATION WET LOCATION
  • REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • VAN1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN11I120
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details