RAB Lighting Occupancy Sensor/Switch STUFF500W

Description
SENSOR WITH RELAY TYPE 4-3/16 INCH W X 4-1/4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW INCANDESCENT/FLUORES CENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY TUFF DOME[TM] BRAND WITH LED INDICATOR
Datasheet
Description
SENSOR WITH RELAY TYPE 4-3/16 INCH W X 4-1/4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW INCANDESCENT/FLUORES CENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY TUFF DOME[TM] BRAND WITH LED INDICATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - STUFF500W - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
STUFF500W
Occupancy Sensor/Switch STUFF500W
SENSOR WITH RELAY TYPE 4-3/16 INCH W X 4-1/4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW INCANDESCENT/FLUORES CENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY TUFF DOME[TM] BRAND WITH LED INDICATOR
  • SENSOR WITH RELAY TYPE
  • 4-3/16 INCH W X 4-1/4 INCH H SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • OUTDOOR, WET LOCATION APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING
  • 180 DEGREE FIELD OF VIEW
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 5 SEC TO 12 MIN TIME DELAY
  • TUFF DOME[TM] BRAND
  • WITH LED INDICATOR
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STUFF500W
Product Name Occupancy Sensor/Switch
Lamp Type Fluorescent; Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details