RAB Lighting Outdoor Motion Sensor Lampholder Assembly STL3FFLED18Y

Description
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE LED DETECTION METHOD 1 HEAD(S) 180 DEGREE OUT, 360 DEGREE DOWN SENSOR RANGE LSTEALTH[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1422 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 22 W DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST STL MODEL
Description
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE LED DETECTION METHOD 1 HEAD(S) 180 DEGREE OUT, 360 DEGREE DOWN SENSOR RANGE LSTEALTH[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1422 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 22 W DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST STL MODEL

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - STL3FFLED18Y - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
STL3FFLED18Y
Outdoor Motion Sensor Lampholder Assembly STL3FFLED18Y
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE LED DETECTION METHOD 1 HEAD(S) 180 DEGREE OUT, 360 DEGREE DOWN SENSOR RANGE LSTEALTH[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1422 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 22 W DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST STL MODEL
  • UL (CANADA AND US), UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 1 HEAD(S)
  • 180 DEGREE OUT, 360 DEGREE DOWN SENSOR RANGE
  • LSTEALTH[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1422 LUMEN
  • COLOR RENDERING INDEX 84
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • DRIVER INPUT WATTAGE 22 W
  • DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ
  • HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST
  • STL MODEL
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL3FFLED18Y
Product Name Outdoor Motion Sensor Lampholder Assembly
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details