RAB Lighting Outdoor Motion Sensor Lampholder Assembly STL360H

Description
UL (CANADA AND US) APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38, LED LAMP TYPE 150 WATT LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 180 AND 360 DEGREE SENSOR RANGE STEALTH[R] BRAND OVERALL DIMENSION 5-5/8 INCH DIAMETER X 7 INCH LENGTH COLOR BRONZE MATERIAL DIE CAST ALUMINUM (FLOODLIGHT) SENSOR ADJUSTMENT TIME 5 SECOND TO 12 MINUTE SURGE PROTECTION 6000 VOLT APPLICATION WET LOCATION
Datasheet
Description
UL (CANADA AND US) APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38, LED LAMP TYPE 150 WATT LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 180 AND 360 DEGREE SENSOR RANGE STEALTH[R] BRAND OVERALL DIMENSION 5-5/8 INCH DIAMETER X 7 INCH LENGTH COLOR BRONZE MATERIAL DIE CAST ALUMINUM (FLOODLIGHT) SENSOR ADJUSTMENT TIME 5 SECOND TO 12 MINUTE SURGE PROTECTION 6000 VOLT APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - STL360H - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
STL360H
Outdoor Motion Sensor Lampholder Assembly STL360H
UL (CANADA AND US) APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38, LED LAMP TYPE 150 WATT LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 180 AND 360 DEGREE SENSOR RANGE STEALTH[R] BRAND OVERALL DIMENSION 5-5/8 INCH DIAMETER X 7 INCH LENGTH COLOR BRONZE MATERIAL DIE CAST ALUMINUM (FLOODLIGHT) SENSOR ADJUSTMENT TIME 5 SECOND TO 12 MINUTE SURGE PROTECTION 6000 VOLT APPLICATION WET LOCATION
  • UL (CANADA AND US) APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • WALL MOUNTING
  • NO LAMP INCLUDED
  • PAR38, LED LAMP TYPE
  • 150 WATT LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 180 AND 360 DEGREE SENSOR RANGE
  • STEALTH[R] BRAND
  • OVERALL DIMENSION 5-5/8 INCH DIAMETER X 7 INCH LENGTH
  • COLOR BRONZE
  • MATERIAL DIE CAST ALUMINUM (FLOODLIGHT)
  • SENSOR ADJUSTMENT TIME 5 SECOND TO 12 MINUTE
  • SURGE PROTECTION 6000 VOLT
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL360H
Product Name Outdoor Motion Sensor Lampholder Assembly
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details