RAB Lighting Occupancy Sensor/Switch STL200

Description
5 INCH LENGTH X 5 INCH WIDTH X 3-1/2 INCH HEIGHT SIZE BRONZE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING BOX, COVER MOUNTING 1000 WATT AT 120 VOLT, 8 AMP LOAD RATING 200 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SECOND TO 12 MINUTE TIME DELAY STEALTH[R] BRAND STL MODEL
Datasheet
Description
5 INCH LENGTH X 5 INCH WIDTH X 3-1/2 INCH HEIGHT SIZE BRONZE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING BOX, COVER MOUNTING 1000 WATT AT 120 VOLT, 8 AMP LOAD RATING 200 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SECOND TO 12 MINUTE TIME DELAY STEALTH[R] BRAND STL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - STL200 - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
STL200
Occupancy Sensor/Switch STL200
5 INCH LENGTH X 5 INCH WIDTH X 3-1/2 INCH HEIGHT SIZE BRONZE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING BOX, COVER MOUNTING 1000 WATT AT 120 VOLT, 8 AMP LOAD RATING 200 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SECOND TO 12 MINUTE TIME DELAY STEALTH[R] BRAND STL MODEL
  • 5 INCH LENGTH X 5 INCH WIDTH X 3-1/2 INCH HEIGHT SIZE
  • BRONZE FINISH
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • BOX, COVER MOUNTING
  • 1000 WATT AT 120 VOLT, 8 AMP LOAD RATING
  • 200 DEGREE FIELD OF VIEW
  • INCANDESCENT LOAD TYPE
  • 5 SECOND TO 12 MINUTE TIME DELAY
  • STEALTH[R] BRAND
  • STL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL200
Product Name Occupancy Sensor/Switch
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details