RAB Lighting Occupancy Sensor/Switch STASK21W

Description
21 INCH L X 5 INCH W X 1 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 250 W AT 120 V LOAD RATING 180 DEGREE FIELD OF VIEW 30 FT AREA COVERAGE FLUORESCENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY LAMP TYPE T5 13 W LAMP BASE MINIATURE BI-PIN, G5 BALLAST TYPE NPF 120 V LIGHT LENGTH 21 INCH STASK MODEL
Datasheet
Description
21 INCH L X 5 INCH W X 1 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 250 W AT 120 V LOAD RATING 180 DEGREE FIELD OF VIEW 30 FT AREA COVERAGE FLUORESCENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY LAMP TYPE T5 13 W LAMP BASE MINIATURE BI-PIN, G5 BALLAST TYPE NPF 120 V LIGHT LENGTH 21 INCH STASK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - STASK21W - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
STASK21W
Occupancy Sensor/Switch STASK21W
21 INCH L X 5 INCH W X 1 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 250 W AT 120 V LOAD RATING 180 DEGREE FIELD OF VIEW 30 FT AREA COVERAGE FLUORESCENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY LAMP TYPE T5 13 W LAMP BASE MINIATURE BI-PIN, G5 BALLAST TYPE NPF 120 V LIGHT LENGTH 21 INCH STASK MODEL
  • 21 INCH L X 5 INCH W X 1 INCH D SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 250 W AT 120 V LOAD RATING
  • 180 DEGREE FIELD OF VIEW
  • 30 FT AREA COVERAGE
  • FLUORESCENT LOAD TYPE
  • 5 SEC TO 15 MIN TIME DELAY
  • LAMP TYPE T5 13 W
  • LAMP BASE MINIATURE BI-PIN, G5
  • BALLAST TYPE NPF 120 V
  • LIGHT LENGTH 21 INCH
  • STASK MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STASK21W
Product Name Occupancy Sensor/Switch
Application Indoor
Lamp Type Fluorescent
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details