RAB Lighting Occupancy Sensor/Switch STASK12W

Description
12 INCH L X 5 INCH W X 1 INCH D SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH UL (CANADA AND US) APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 250 W LOAD RATING 180 DEG FIELD OF VIEW 30 FT AREA COVERAGE FLUORESCENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY SMART TASK[T], RAB[R] BRAND
Datasheet
Description
12 INCH L X 5 INCH W X 1 INCH D SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH UL (CANADA AND US) APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 250 W LOAD RATING 180 DEG FIELD OF VIEW 30 FT AREA COVERAGE FLUORESCENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY SMART TASK[T], RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - STASK12W - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
STASK12W
Occupancy Sensor/Switch STASK12W
12 INCH L X 5 INCH W X 1 INCH D SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH UL (CANADA AND US) APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 250 W LOAD RATING 180 DEG FIELD OF VIEW 30 FT AREA COVERAGE FLUORESCENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY SMART TASK[T], RAB[R] BRAND
  • 12 INCH L X 5 INCH W X 1 INCH D SIZE
  • BRIGHT WHITE EPOXY POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 250 W LOAD RATING
  • 180 DEG FIELD OF VIEW
  • 30 FT AREA COVERAGE
  • FLUORESCENT LOAD TYPE
  • 5 SEC TO 15 MIN TIME DELAY
  • SMART TASK[T], RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STASK12W
Product Name Occupancy Sensor/Switch
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 1.2m(L)
View Details