RAB Lighting Outdoor Motion Sensor Lampholder Assembly SMSBULLET2X12NW

Description
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL, ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE (2) 12 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 30 FT X 180 DEGREE SENSOR RANGE SMART BULLET[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 1664 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 26 W HOUSING MATERIAL WHITE POLYESTER POWDER COATED DIE-CAST ALUMINUM LENS MATERIAL MICROP
Datasheet
Description
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL, ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE (2) 12 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 30 FT X 180 DEGREE SENSOR RANGE SMART BULLET[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 1664 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 26 W HOUSING MATERIAL WHITE POLYESTER POWDER COATED DIE-CAST ALUMINUM LENS MATERIAL MICROP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - SMSBULLET2X12NW - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
SMSBULLET2X12NW
Outdoor Motion Sensor Lampholder Assembly SMSBULLET2X12NW
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL, ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE (2) 12 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 30 FT X 180 DEGREE SENSOR RANGE SMART BULLET[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 1664 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 26 W HOUSING MATERIAL WHITE POLYESTER POWDER COATED DIE-CAST ALUMINUM LENS MATERIAL MICROP
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL, ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • (2) 12 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 30 FT X 180 DEGREE SENSOR RANGE
  • SMART BULLET[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1664 LUMEN
  • COLOR RENDERING INDEX 84
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • DRIVER INPUT WATTAGE 26 W
  • HOUSING MATERIAL WHITE POLYESTER POWDER COATED DIE-CAST ALUMINUM
  • LENS MATERIAL MICROP
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SMSBULLET2X12NW
Product Name Outdoor Motion Sensor Lampholder Assembly
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details