RAB Lighting Occupancy Sensor/Switch SMS500W

Description
SENSOR WITH RELAY TYPE 4 INCH D X 1-5/8 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL/CEILING MOUNTING 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW INCANDESCENT/FLUORES CENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY MINI SENSOR[TM] BRAND WITH LED INDICATOR
Datasheet
Description
SENSOR WITH RELAY TYPE 4 INCH D X 1-5/8 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL/CEILING MOUNTING 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW INCANDESCENT/FLUORES CENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY MINI SENSOR[TM] BRAND WITH LED INDICATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - SMS500W - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
SMS500W
Occupancy Sensor/Switch SMS500W
SENSOR WITH RELAY TYPE 4 INCH D X 1-5/8 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL/CEILING MOUNTING 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW INCANDESCENT/FLUORES CENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY MINI SENSOR[TM] BRAND WITH LED INDICATOR
  • SENSOR WITH RELAY TYPE
  • 4 INCH D X 1-5/8 INCH H SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • OUTDOOR, WET LOCATION APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL/CEILING MOUNTING
  • 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING
  • 180 DEGREE FIELD OF VIEW
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 5 SEC TO 15 MIN TIME DELAY
  • MINI SENSOR[TM] BRAND
  • WITH LED INDICATOR
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SMS500W
Product Name Occupancy Sensor/Switch
Fixture Type Ceiling Fixtures
Lamp Type Fluorescent; Incandescent
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details