RAB Lighting Occupancy Sensor/Switch SMS500

Description
SENSOR WITH RELAY TYPE 4 INCH D X 1-5/8 INCH H SIZE BRONZE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 500 W AT 120 V (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW NO WALL PLATE TYPE INCANDESCENT/FLUORES CENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY SURGE PROTECTION 3000 V INDICATOR TYPE LED
Datasheet
Description
SENSOR WITH RELAY TYPE 4 INCH D X 1-5/8 INCH H SIZE BRONZE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 500 W AT 120 V (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW NO WALL PLATE TYPE INCANDESCENT/FLUORES CENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY SURGE PROTECTION 3000 V INDICATOR TYPE LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - SMS500 - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
SMS500
Occupancy Sensor/Switch SMS500
SENSOR WITH RELAY TYPE 4 INCH D X 1-5/8 INCH H SIZE BRONZE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 500 W AT 120 V (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW NO WALL PLATE TYPE INCANDESCENT/FLUORES CENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY SURGE PROTECTION 3000 V INDICATOR TYPE LED
  • SENSOR WITH RELAY TYPE
  • 4 INCH D X 1-5/8 INCH H SIZE
  • BRONZE FINISH
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 500 W AT 120 V (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING
  • 180 DEGREE FIELD OF VIEW
  • NO WALL PLATE TYPE
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 5 SEC TO 15 MIN TIME DELAY
  • SURGE PROTECTION 3000 V
  • INDICATOR TYPE LED
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SMS500
Product Name Occupancy Sensor/Switch
Lamp Type Fluorescent; Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details