RAB Lighting Outdoor Wall Light SLIMFC57

Description
FULL CUT-OFF TYPE 14 INCH W X 5 INCH D X 9.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 57 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 4163 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 74 CURRENT RATING 0.48/0.32/0.28/0.24 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL ENCLOSURE IP66 INCLUDES POLYSHIELD AND WIRE GUARD APPLICA
Datasheet
Description
FULL CUT-OFF TYPE 14 INCH W X 5 INCH D X 9.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 57 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 4163 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 74 CURRENT RATING 0.48/0.32/0.28/0.24 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL ENCLOSURE IP66 INCLUDES POLYSHIELD AND WIRE GUARD APPLICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIMFC57 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIMFC57
Outdoor Wall Light SLIMFC57
FULL CUT-OFF TYPE 14 INCH W X 5 INCH D X 9.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 57 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 4163 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 74 CURRENT RATING 0.48/0.32/0.28/0.24 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL ENCLOSURE IP66 INCLUDES POLYSHIELD AND WIRE GUARD APPLICA
  • FULL CUT-OFF TYPE
  • 14 INCH W X 5 INCH D X 9.5 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 57 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • INTENSITY 4163 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 74
  • CURRENT RATING 0.48/0.32/0.28/0.24 AMPERE
  • ENCLOSURE IP66
  • MOUNTING TYPE WALL
  • ENCLOSURE IP66
  • INCLUDES POLYSHIELD AND WIRE GUARD
  • APPLICA
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIMFC57
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details