RAB Lighting Outdoor Wall Light SLIM62W

Description
CUT-OFF TYPE 17 INCH W X 5 INCH D X 9.3 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 62 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 4775 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 74 CURRENT RATING 0.52/0.33/0.29/0.25 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES POLYSHIELD AND WIRE GUARD APPLICATION WET LOCATIO
Datasheet
Description
CUT-OFF TYPE 17 INCH W X 5 INCH D X 9.3 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 62 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 4775 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 74 CURRENT RATING 0.52/0.33/0.29/0.25 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES POLYSHIELD AND WIRE GUARD APPLICATION WET LOCATIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIM62W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIM62W
Outdoor Wall Light SLIM62W
CUT-OFF TYPE 17 INCH W X 5 INCH D X 9.3 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 62 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 4775 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 74 CURRENT RATING 0.52/0.33/0.29/0.25 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES POLYSHIELD AND WIRE GUARD APPLICATION WET LOCATIO
  • CUT-OFF TYPE
  • 17 INCH W X 5 INCH D X 9.3 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 62 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • INTENSITY 4775 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 74
  • CURRENT RATING 0.52/0.33/0.29/0.25 AMPERE
  • ENCLOSURE IP66
  • MOUNTING TYPE WALL
  • INCLUDES POLYSHIELD AND WIRE GUARD
  • APPLICATION WET LOCATIO
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIM62W
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details