RAB Lighting Outdoor Wall Light SLIM37Y

Description
STANDARD CUTOFF TYPE 9 INCH L X 5 INCH W X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER38 W LAMP INTENSITY 2448 LUMEN COLOR TEMPERATURE 3000 K (WARM) COLOR RENDERING INDEX 82 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 APPLICATION WET LOCATION
Datasheet
Description
STANDARD CUTOFF TYPE 9 INCH L X 5 INCH W X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER38 W LAMP INTENSITY 2448 LUMEN COLOR TEMPERATURE 3000 K (WARM) COLOR RENDERING INDEX 82 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIM37Y - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIM37Y
Outdoor Wall Light SLIM37Y
STANDARD CUTOFF TYPE 9 INCH L X 5 INCH W X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER38 W LAMP INTENSITY 2448 LUMEN COLOR TEMPERATURE 3000 K (WARM) COLOR RENDERING INDEX 82 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 APPLICATION WET LOCATION
  • STANDARD CUTOFF TYPE
  • 9 INCH L X 5 INCH W X 9.3 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 37 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • DRIVER INPUT POWER38 W
  • LAMP INTENSITY 2448 LUMEN
  • COLOR TEMPERATURE 3000 K (WARM)
  • COLOR RENDERING INDEX 82
  • LAMP LIFE 100000 HR
  • ENCLOSURE TYPE IP66
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIM37Y
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details