RAB Lighting Outdoor Wall Light SLIM37W

Description
STANDARD TYPE 9 INCH L X 9.3 INCH H X 5 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR THERMOPLASTIC MOUNTING HEIGHT 20 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 2688 LUMEN MINIMUM STARTING TEMPERATURE -40 DEG F TEMPERATURE RATING 104 DEG F COLOR T SLIM MODEL
Datasheet
Description
STANDARD TYPE 9 INCH L X 9.3 INCH H X 5 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR THERMOPLASTIC MOUNTING HEIGHT 20 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 2688 LUMEN MINIMUM STARTING TEMPERATURE -40 DEG F TEMPERATURE RATING 104 DEG F COLOR T SLIM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIM37W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIM37W
Outdoor Wall Light SLIM37W
STANDARD TYPE 9 INCH L X 9.3 INCH H X 5 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR THERMOPLASTIC MOUNTING HEIGHT 20 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 2688 LUMEN MINIMUM STARTING TEMPERATURE -40 DEG F TEMPERATURE RATING 104 DEG F COLOR T SLIM MODEL
  • STANDARD TYPE
  • 9 INCH L X 9.3 INCH H X 5 INCH D SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 37 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR THERMOPLASTIC
  • MOUNTING HEIGHT 20 FT
  • ENCLOSURE TYPE IP66
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 2688 LUMEN
  • MINIMUM STARTING TEMPERATURE -40 DEG F
  • TEMPERATURE RATING 104 DEG F
  • COLOR T
  • SLIM MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIM37W
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details