RAB Lighting Outdoor Wall Light SLIM18N/PC

Description
FULL CUTOFF TYPE 6.5 INCH L X 3.9 INCH W X 8.75 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER20 W LAMP INTENSITY 1855 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 INCLUDES 120 V BUTTON PHOTOCELL APPLICAT
Datasheet
Description
FULL CUTOFF TYPE 6.5 INCH L X 3.9 INCH W X 8.75 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER20 W LAMP INTENSITY 1855 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 INCLUDES 120 V BUTTON PHOTOCELL APPLICAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIM18N/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIM18N/PC
Outdoor Wall Light SLIM18N/PC
FULL CUTOFF TYPE 6.5 INCH L X 3.9 INCH W X 8.75 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER20 W LAMP INTENSITY 1855 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 INCLUDES 120 V BUTTON PHOTOCELL APPLICAT
  • FULL CUTOFF TYPE
  • 6.5 INCH L X 3.9 INCH W X 8.75 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • DRIVER INPUT POWER20 W
  • LAMP INTENSITY 1855 LUMEN
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 82
  • LAMP LIFE 100000 HR
  • ENCLOSURE TYPE IP66
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICAT
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIM18N/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details