RAB Lighting Outdoor Wall Light SLIM18/PC

Description
FULL CUTOFF TYPE 6.5 INCH L X 8.75 INCH H X 3.9 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ADA/ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR THERMOPLASTIC GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 14 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 2096 LUMEN COLOR TEMPERATURE IN KELVIN 51 SLIM MODEL
Datasheet
Description
FULL CUTOFF TYPE 6.5 INCH L X 8.75 INCH H X 3.9 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ADA/ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR THERMOPLASTIC GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 14 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 2096 LUMEN COLOR TEMPERATURE IN KELVIN 51 SLIM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIM18/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIM18/PC
Outdoor Wall Light SLIM18/PC
FULL CUTOFF TYPE 6.5 INCH L X 8.75 INCH H X 3.9 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ADA/ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR THERMOPLASTIC GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 14 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 2096 LUMEN COLOR TEMPERATURE IN KELVIN 51 SLIM MODEL
  • FULL CUTOFF TYPE
  • 6.5 INCH L X 8.75 INCH H X 3.9 INCH D SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ADA/ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR THERMOPLASTIC
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • MOUNTING HEIGHT 14 FT
  • ENCLOSURE TYPE IP66
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 2096 LUMEN
  • COLOR TEMPERATURE IN KELVIN 51
  • SLIM MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIM18/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details