RAB Lighting Conduit Body SLB-50B

Description
3.26 INCH L X 1.386 INCH W X 1.709 INCH H SIZE 1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) WEATHERPROOF COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING COLOR BLACK
Datasheet
Description
3.26 INCH L X 1.386 INCH W X 1.709 INCH H SIZE 1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) WEATHERPROOF COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - SLB-50B - RAB Lighting
Northvale, NJ, USA
Conduit Body
SLB-50B
Conduit Body SLB-50B
3.26 INCH L X 1.386 INCH W X 1.709 INCH H SIZE 1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) WEATHERPROOF COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING COLOR BLACK
  • 3.26 INCH L X 1.386 INCH W X 1.709 INCH H SIZE
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • WEATHERPROOF COVER TYPE
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Conduit Fittings
Product Number SLB-50B
Product Name Conduit Body
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 601754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material PVC & CPVC; Pvc
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details