RAB Lighting Vandal Resistant Commercial Fixture SHARK2-25W/D10

Description
LINEAR TYPE 25-5/8 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH 2 FT NOMINAL LENGTH UL APPROVAL SURFACE MOUNTING LED LAMP TYPE 25 W LAMP WATTAGE IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL ALUMINUM GASKET MATERIAL EVA SILICONE FOAM CURRENT RATING 0.21/0.12/0.11/0.09 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 2697 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 74 APPLICATION WET LO
Description
LINEAR TYPE 25-5/8 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH 2 FT NOMINAL LENGTH UL APPROVAL SURFACE MOUNTING LED LAMP TYPE 25 W LAMP WATTAGE IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL ALUMINUM GASKET MATERIAL EVA SILICONE FOAM CURRENT RATING 0.21/0.12/0.11/0.09 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 2697 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 74 APPLICATION WET LO

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - SHARK2-25W/D10 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
SHARK2-25W/D10
Vandal Resistant Commercial Fixture SHARK2-25W/D10
LINEAR TYPE 25-5/8 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH 2 FT NOMINAL LENGTH UL APPROVAL SURFACE MOUNTING LED LAMP TYPE 25 W LAMP WATTAGE IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL ALUMINUM GASKET MATERIAL EVA SILICONE FOAM CURRENT RATING 0.21/0.12/0.11/0.09 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 2697 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 74 APPLICATION WET LO
  • LINEAR TYPE
  • 25-5/8 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • 2 FT NOMINAL LENGTH
  • UL APPROVAL
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 25 W LAMP WATTAGE
  • IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • REFLECTOR MATERIAL ALUMINUM
  • GASKET MATERIAL EVA SILICONE FOAM
  • CURRENT RATING 0.21/0.12/0.11/0.09 AMPERE
  • ENCLOSURE IP66
  • LIGHT INTENSITY 2697 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 5000 K (COOL)
  • COLOR RENDERING INDEX 74
  • APPLICATION WET LO
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SHARK2-25W/D10
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details