RAB Lighting Explosionproof Incandescent Fixture Reflector RE200A

Description
30 DEGREE DOME TYPE HEAVY GAUGE DIE-FORMED ALUMINUM MATERIAL WHITE EPOXY POWDER COATED FINISH 8-1/2 INCH EP/EX/EB SERIES EXPLOSIONPROOF INCANDESCENT LIGHTING FIXTURE USED ON UL APPROVAL 12 INCH DIAMETER SCREW-IN MOUNTING INCLUDES (4) SCREW RE MODEL
Datasheet
Description
30 DEGREE DOME TYPE HEAVY GAUGE DIE-FORMED ALUMINUM MATERIAL WHITE EPOXY POWDER COATED FINISH 8-1/2 INCH EP/EX/EB SERIES EXPLOSIONPROOF INCANDESCENT LIGHTING FIXTURE USED ON UL APPROVAL 12 INCH DIAMETER SCREW-IN MOUNTING INCLUDES (4) SCREW RE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture Reflector - RE200A - RAB Lighting
Northvale, NJ, USA
Explosionproof Incandescent Fixture Reflector
RE200A
Explosionproof Incandescent Fixture Reflector RE200A
30 DEGREE DOME TYPE HEAVY GAUGE DIE-FORMED ALUMINUM MATERIAL WHITE EPOXY POWDER COATED FINISH 8-1/2 INCH EP/EX/EB SERIES EXPLOSIONPROOF INCANDESCENT LIGHTING FIXTURE USED ON UL APPROVAL 12 INCH DIAMETER SCREW-IN MOUNTING INCLUDES (4) SCREW RE MODEL
  • 30 DEGREE DOME TYPE
  • HEAVY GAUGE DIE-FORMED ALUMINUM MATERIAL
  • WHITE EPOXY POWDER COATED FINISH
  • 8-1/2 INCH
  • EP/EX/EB SERIES EXPLOSIONPROOF INCANDESCENT LIGHTING FIXTURE USED ON
  • UL APPROVAL
  • 12 INCH DIAMETER
  • SCREW-IN MOUNTING
  • INCLUDES (4) SCREW
  • RE MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number RE200A
Product Name Explosionproof Incandescent Fixture Reflector
Lighting Fixture Dimensions 12 Inch
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details