RAB Lighting Floodlight Fixture R90MB

Description
2-1/2 INCH DIA X 4-3/8 INCH D SIZE BLACK EPOXY POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION WITH EXTERNALLY MOLDED SILICON GASKET
Datasheet
Description
2-1/2 INCH DIA X 4-3/8 INCH D SIZE BLACK EPOXY POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION WITH EXTERNALLY MOLDED SILICON GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - R90MB - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
R90MB
Floodlight Fixture R90MB
2-1/2 INCH DIA X 4-3/8 INCH D SIZE BLACK EPOXY POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION WITH EXTERNALLY MOLDED SILICON GASKET
  • 2-1/2 INCH DIA X 4-3/8 INCH D SIZE
  • BLACK EPOXY POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • APPLICATION WET LOCATION
  • WITH EXTERNALLY MOLDED SILICON GASKET
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number R90MB
Product Name Floodlight Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details