RAB Lighting Floodlight Fixture QF500F

Description
8-3/8 INCH W X 5-1/8 INCH D X 6-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, LOCKING SWIVEL MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN T3 LAMP TYPE 500 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL INTENSITY 11000 LUMEN LIFE IN HOUR 2000 INPUT POWER RATING 500 W GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
Datasheet
Description
8-3/8 INCH W X 5-1/8 INCH D X 6-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, LOCKING SWIVEL MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN T3 LAMP TYPE 500 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL INTENSITY 11000 LUMEN LIFE IN HOUR 2000 INPUT POWER RATING 500 W GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - QF500F - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
QF500F
Floodlight Fixture QF500F
8-3/8 INCH W X 5-1/8 INCH D X 6-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, LOCKING SWIVEL MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN T3 LAMP TYPE 500 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL INTENSITY 11000 LUMEN LIFE IN HOUR 2000 INPUT POWER RATING 500 W GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
  • 8-3/8 INCH W X 5-1/8 INCH D X 6-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH THREADED ARM, LOCKING SWIVEL MOUNTING
  • YES LAMP INCLUDED
  • QUARTZ HALOGEN T3 LAMP TYPE
  • 500 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • INTENSITY 11000 LUMEN
  • LIFE IN HOUR 2000
  • INPUT POWER RATING 500 W
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number QF500F
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details