RAB Lighting Lighting Fixture PRT55W/PCS

Description
13-15/16 INCH L X 13-15/16 INCH W X 5-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377 APPLICABLE STANDARD WET LOCATION APPLICATION PENDANT/SURFACE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 55 W LAMP WATTAGE 120 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR POLYCARBONATE REFLECTOR TYPE 6085 LUMEN INTENSITY SPECULAR POLYCARBONATE REFLECTOR TYPE 0.5 AMPERE LAMP CURRENT GASKET MATERIAL HIGH TEMPERATURE SILICONE COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 75 INCLUDES 120 V SWIVEL PHOTOCELL CONSTRUCTIONAL FEATURE VANDAL RESISTANT
Description
13-15/16 INCH L X 13-15/16 INCH W X 5-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377 APPLICABLE STANDARD WET LOCATION APPLICATION PENDANT/SURFACE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 55 W LAMP WATTAGE 120 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR POLYCARBONATE REFLECTOR TYPE 6085 LUMEN INTENSITY SPECULAR POLYCARBONATE REFLECTOR TYPE 0.5 AMPERE LAMP CURRENT GASKET MATERIAL HIGH TEMPERATURE SILICONE COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 75 INCLUDES 120 V SWIVEL PHOTOCELL CONSTRUCTIONAL FEATURE VANDAL RESISTANT

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - PRT55W/PCS - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
PRT55W/PCS
Lighting Fixture PRT55W/PCS
13-15/16 INCH L X 13-15/16 INCH W X 5-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377 APPLICABLE STANDARD WET LOCATION APPLICATION PENDANT/SURFACE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 55 W LAMP WATTAGE 120 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR POLYCARBONATE REFLECTOR TYPE 6085 LUMEN INTENSITY SPECULAR POLYCARBONATE REFLECTOR TYPE 0.5 AMPERE LAMP CURRENT GASKET MATERIAL HIGH TEMPERATURE SILICONE COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 75 INCLUDES 120 V SWIVEL PHOTOCELL CONSTRUCTIONAL FEATURE VANDAL RESISTANT
  • 13-15/16 INCH L X 13-15/16 INCH W X 5-3/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ANSI C78.377 APPLICABLE STANDARD
  • WET LOCATION APPLICATION
  • PENDANT/SURFACE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 55 W LAMP WATTAGE
  • 120 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • SPECULAR POLYCARBONATE REFLECTOR TYPE
  • 6085 LUMEN INTENSITY
  • SPECULAR POLYCARBONATE REFLECTOR TYPE
  • 0.5 AMPERE LAMP CURRENT
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • COLOR TEMPERATURE 5000 K (COOL)
  • COLOR RENDERING INDEX 75
  • INCLUDES 120 V SWIVEL PHOTOCELL
  • CONSTRUCTIONAL FEATURE VANDAL RESISTANT
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PRT55W/PCS
Product Name Lighting Fixture
Application Wet Location
Fixture Type Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details