RAB Lighting Floodlight Fixture PLF39

Description
9 INCH W X 3-1/2 INCH D X 7-1/4 INCH H SIZE BRONZE FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED SWIVEL ARM, STAINLESS STEEL SCREW MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE (3) 13 W LAMP WATTAGE CORROSIONPROOF AND VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 900 LUMEN REFLECTOR MATERIAL ANODIZED ALUMINUM PLF MODEL
Datasheet
Description
9 INCH W X 3-1/2 INCH D X 7-1/4 INCH H SIZE BRONZE FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED SWIVEL ARM, STAINLESS STEEL SCREW MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE (3) 13 W LAMP WATTAGE CORROSIONPROOF AND VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 900 LUMEN REFLECTOR MATERIAL ANODIZED ALUMINUM PLF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - PLF39 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
PLF39
Floodlight Fixture PLF39
9 INCH W X 3-1/2 INCH D X 7-1/4 INCH H SIZE BRONZE FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED SWIVEL ARM, STAINLESS STEEL SCREW MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE (3) 13 W LAMP WATTAGE CORROSIONPROOF AND VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 900 LUMEN REFLECTOR MATERIAL ANODIZED ALUMINUM PLF MODEL
  • 9 INCH W X 3-1/2 INCH D X 7-1/4 INCH H SIZE
  • BRONZE FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH THREADED SWIVEL ARM, STAINLESS STEEL SCREW MOUNTING
  • NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE
  • (3) 13 W LAMP WATTAGE
  • CORROSIONPROOF AND VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 900 LUMEN
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • PLF MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PLF39
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details